Status: | Unknown |
---|---|
Series: | ES3A, ES3B, ES3C, ES3D |
RoHS: | Unknown |
Glass passivated pellet chip junction |
Ideal for automated placement |
Ultrafast recovery times for high efficiency |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES3A, ES3B, ES3C, ES3D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Ultra Fast Recovery Rectifier 150V 3A 2-Pin DO-214AB T/R | Avnet America |
3.0A 150V UF DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a ES3CHE3_A/H?
Additional datasheets, footprints and schematics for ES3CHE3_A/H are listed on our Part Details page. You can also find images and similar parts to ES3CHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3CHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3CHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3CHE3_A/H fall under?
The ES3CHE3_A/H is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3CHE3_A/H when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3CHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the ES3CHE3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3CHE3_A/H have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ES3CHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3CHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of ES3CHE3_A/H?
You can fill out our help required form which you can use to request a quote for ES3CHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.