Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
6,269
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,269
in stock
|
Buy Now | |
element14
from US$0.20
|
6,269
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
2,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,235
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Easy pick and place. |
Low profile package. |
Built-in strain relief. |
Superfast recovery times for highefficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES3C |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 30 |
VRRM Max (V) | 150 |
VFM Max (V) | 0.95 |
IFSM Max (A) | 100 |
IR Max (mA) | 10 |
Package Type | SMC |
Rectifier Diode, Single, 150 V, 3 A, 950 Mv, 30 Ns, 100 A Rohs Compliant: Yes |Onsemi ES3C | Newark Electronics |
DIODE, FAST RECOVERY, 3A, 150V, DO-214AB | element14 |
ES3C Series 150 V 3 A 20 ns Surface Mount Fast Recovery Rectifier - DO-214AB | Future Electronics |
Diode Switching 150V 3A 2-Pin DO-214AB T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 2.7 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Maximum Peak Forward Surge Current IFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 150 V |
Forward Voltage Drop VF (V) | 0.9 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 150 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 45 pF |
Status: | Unknown |
---|---|
Series: | ES3C Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES3C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Current Ir Max | 10µA |
Diode Type | Fast Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Forward Current If Max | 3A |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 3A |
Reverse Recovery Time trr Typ | 35ns |
Reverse Voltage Vr Max | 950mV |
Termination Type | Surface Mount Device |
Weight | 0.00025kg |
Where can I find additional details, specifications and documents for a ES3C?
Additional datasheets, footprints and schematics for ES3C are listed on our Part Details page. You can also find images and similar parts to ES3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3C fall under?
The ES3C is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES3C when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3C you can contact the distributor directly for product support, shipping queries etc.
Is the ES3C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES3C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for ES3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3C often in real-time on the comparison pages.
What if I can't find stock of ES3C?
You can fill out our help required form which you can use to request a quote for ES3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.