Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
7,425
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,170
in stock
|
Buy Now | |
Micros
from US$0.05
|
2,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
188
in stock
|
Buy Now | |
element14
from US$0.21
|
188
in stock
|
Buy Now | |
Farnell
from US$0.20
|
188
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Easy pick and place. |
Low profile package. |
Built-in strain relief. |
Superfast recovery times for highefficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES3A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 30 |
VRRM Max (V) | 50 |
VFM Max (V) | 0.95 |
IFSM Max (A) | 100 |
IR Max (mA) | 10 |
Package Type | SMC |
Diode, Fairchild, ES3A | RS |
ES3A Series 3 A 50 V 20 ns Surface Mount Fast Recovery Rectifier - DO-214AB | Future Electronics |
Rectifier Diode, Single, 50 V, 3 A, 950 Mv, 30 Ns, 100 A Rohs Compliant: Yes |Onsemi ES3A | Newark Electronics |
DIODE, ULTRA-FAST | element14 |
Diode Switching 50V 3A 2-Pin DO-214AB T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 2.7 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Maximum Peak Forward Surge Current IFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 0.9 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 45 pF |
Where can I find additional details, specifications and documents for a ES3A?
Additional datasheets, footprints and schematics for ES3A are listed on our Part Details page. You can also find images and similar parts to ES3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3A fall under?
The ES3A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES3A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3A you can contact the distributor directly for product support, shipping queries etc.
Is the ES3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES3A have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for ES3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3A often in real-time on the comparison pages.
What if I can't find stock of ES3A?
You can fill out our help required form which you can use to request a quote for ES3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.