Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.80
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 2A, 400V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a ES2G R4G?
Additional datasheets, footprints and schematics for ES2G R4G are listed on our Part Details page. You can also find images and similar parts to ES2G R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2G R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2G R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2G R4G fall under?
The ES2G R4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES2G R4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2G R4G you can contact the distributor directly for product support, shipping queries etc.
Is the ES2G R4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2G R4G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ES2G R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2G R4G often in real-time on the comparison pages.
What if I can't find stock of ES2G R4G?
You can fill out our help required form which you can use to request a quote for ES2G R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.