Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,969
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
11,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
9,884
in stock
|
Buy Now | |
element14
from US$0.14
|
8,595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,850
in stock
|
Buy Now | |
Conrad
from US$0.25
|
1,512
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.84 W |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 400 V |
Reverse Recovery Time trr (ns) | 35 ns |
TotalCapacitance CT (pF) | 25 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | ES2G Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES2G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 2A, 400V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 2A, 400V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a ES2G?
Additional datasheets, footprints and schematics for ES2G are listed on our Part Details page. You can also find images and similar parts to ES2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2G fall under?
The ES2G is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES2G when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2G you can contact the distributor directly for product support, shipping queries etc.
Is the ES2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ES2G have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ES2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2G often in real-time on the comparison pages.
What if I can't find stock of ES2G?
You can fill out our help required form which you can use to request a quote for ES2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.