Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
5,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,210
in stock
|
Buy Now | |
element14
from US$0.13
|
5,210
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
275
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.84 W |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 150 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 150 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 25 pF |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
For surface mount applications. |
Glass passivated junction. |
Low profile package. |
Built-in strain relief. |
Superfast recovery time for highefficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES2C |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 20 |
VRRM Max (V) | 150 |
VFM Max (V) | 0.9 |
IFSM Max (A) | 50 |
IR Max (mA) | 10 |
Package Type | SMB |
Rectifier Diode, Single, 150 V, 2 A, 950 Mv, 20 Ns, 50 A Rohs Compliant: Yes |Onsemi ES2C | Newark Electronics |
DIODE FAST, 2A, 150V, SMB | element14 |
ES2C Series 2 A 150 V 20 ns Surface Mount Fast Recovery Rectifier - DO-214AA | Future Electronics |
Diode Switching 150V 2A 2-Pin DO-214AA T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | ES2C Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES2C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Depth | 2.61mm |
External Length / Height | 3.73mm |
External Width | 4.75mm |
Forward Current If Max | 2A |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 75°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ES2C?
Additional datasheets, footprints and schematics for ES2C are listed on our Part Details page. You can also find images and similar parts to ES2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2C fall under?
The ES2C is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES2C when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2C you can contact the distributor directly for product support, shipping queries etc.
Is the ES2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ES2C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for ES2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2C often in real-time on the comparison pages.
What if I can't find stock of ES2C?
You can fill out our help required form which you can use to request a quote for ES2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.