Status: | Unknown |
---|---|
Series: | ES2A, ES2B, ES2C, ES2D |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
14,250
in stock
|
Buy Now | |
RS
from US$0.18
|
3,976
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,125
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now |
Glass passivated pellet chip junction |
Ideal for automated placement |
Ultrafast recovery times for high efficiency |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES2A, ES2B, ES2C, ES2D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Switching 50V 2A 2-Pin SMB T/R | Avnet America |
2.0A 50V UF DO214AA | TTI Europe |
Diode Ultra Fast Recov Rectifier 50V 2A | RS |
2 A 50 V 20 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AA | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Fast Recovery Diode, 2A, 50V, Do-214Aa, Full Reel | Newark Electronics |
RECTIFIER, ULTRAFAST, 2A, 50V, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a ES2A-E3/52T?
Additional datasheets, footprints and schematics for ES2A-E3/52T are listed on our Part Details page. You can also find images and similar parts to ES2A-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2A-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2A-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2A-E3/52T fall under?
The ES2A-E3/52T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES2A-E3/52T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2A-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the ES2A-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2A-E3/52T have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ES2A-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2A-E3/52T often in real-time on the comparison pages.
What if I can't find stock of ES2A-E3/52T?
You can fill out our help required form which you can use to request a quote for ES2A-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.