Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
element14
from US$0.05
|
23,420
in stock
|
Buy Now | |
Farnell
from US$0.07
|
23,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
9,693
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Low profile package. |
Built-in strain relief. |
Superfast recovery time for highefficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES2A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 20 |
VRRM Max (V) | 50 |
VFM Max (V) | 0.9 |
IFSM Max (A) | 50 |
IR Max (mA) | 10 |
Package Type | SMB |
Diode Switching 50V 2A 2-Pin DO-214AA T/R | Avnet Silica |
ON Semiconductor, ES2A | RS |
ES2A Series 2 A 50 V 20 ns Surface Mount Fast Recovery Rectifier - DO-214AA | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.84 W |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 25 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 2A, 50V, DO-214AA | element14 |
Rectifier, Single, 2A, 50V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a ES2A?
Additional datasheets, footprints and schematics for ES2A are listed on our Part Details page. You can also find images and similar parts to ES2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2A fall under?
The ES2A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES2A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2A you can contact the distributor directly for product support, shipping queries etc.
Is the ES2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES2A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for ES2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2A often in real-time on the comparison pages.
What if I can't find stock of ES2A?
You can fill out our help required form which you can use to request a quote for ES2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.