Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0462
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0462
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
61,689
in stock
|
Buy Now | |
element14
from US$0.16
|
61,689
in stock
|
Buy Now | |
Farnell
from US$0.14
|
61,689
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
46,770
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
7,339
in stock
|
Buy Now | |
Conrad
from US$0.18
|
4,202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,520
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | ES1G |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | SMA |
Rectifier Diode, Single, 400 V, 1 A, 1.3 V, 35 Ns, 30 A Rohs Compliant: Yes |Onsemi ES1G | Newark Electronics |
DIODE, FAST, 1A, 400V, SMA | element14 |
ES1G Series 400 V 1 A Surface Mount Super-Fast Rectifier - DO-214AC | Future Electronics |
onsemi Rectifier Diode 400V 1A 35ns DO-214AC | Distrelec |
Diode Switching 400V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.25 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Forward Voltage Drop VF (V) | 1.25 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 400 V |
Reverse Recovery Time trr (ns) | 35 ns |
TotalCapacitance CT (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | ES1G Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES1G Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a ES1G?
Additional datasheets, footprints and schematics for ES1G are listed on our Part Details page. You can also find images and similar parts to ES1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1G fall under?
The ES1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1G you can contact the distributor directly for product support, shipping queries etc.
Is the ES1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ES1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1G often in real-time on the comparison pages.
What if I can't find stock of ES1G?
You can fill out our help required form which you can use to request a quote for ES1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.