Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
69,450
in stock
|
Buy Now | |
element14
from US$0.08
|
69,450
in stock
|
Buy Now | |
Farnell
from US$0.08
|
69,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | ES1F |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 300 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | SMA |
Rectifier Diode, Single, 300 V, 1 A, 1.3 V, 35 Ns, 30 A Rohs Compliant: Yes |Onsemi ES1F | Newark Electronics |
DIODE, FAST, 1A, 300V, SMD | element14 |
Diode, Fairchild, ES1F | RS |
ES1F Series 1 A 35 ns 300 V Max Reverse Voltage SMT Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 300V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | ES1F Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES1F Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a ES1F?
Additional datasheets, footprints and schematics for ES1F are listed on our Part Details page. You can also find images and similar parts to ES1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1F fall under?
The ES1F is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1F when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1F you can contact the distributor directly for product support, shipping queries etc.
Is the ES1F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for ES1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1F often in real-time on the comparison pages.
What if I can't find stock of ES1F?
You can fill out our help required form which you can use to request a quote for ES1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.