ES1D-TP Semiconductors - Discretes by Micro Commercial Components

FAST RECOVERY 1A 200V DO-214AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Chip Outpost
Chip Outpost
from US$0.07
2,094,000
in stock
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 975mV
Reverse Recovery Time trr Max 50ns
Forward Surge Current Ifsm Max 30A

Alternative Descriptions

DIODE GEN PURP 200V 1A DO214AC | Chip Outpost
FAST RECOVERY, 1A, 200V, DO-214AC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ES1D-TP?

Additional datasheets, footprints and schematics for ES1D-TP are listed on our Part Details page. You can also find images and similar parts to ES1D-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ES1D-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1D-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ES1D-TP fall under?

The ES1D-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to ES1D-TP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ES1D-TP you can contact the distributor directly for product support, shipping queries etc.

Is the ES1D-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ES1D-TP have stock available?

Authorised distributors including Chip Outpost, element14 and Farnell have stock available or on a lead time for ES1D-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ES1D-TP often in real-time on the comparison pages.

What if I can't find stock of ES1D-TP?

You can fill out our help required form which you can use to request a quote for ES1D-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay