Status: | Unknown |
---|---|
Series: | ES1C Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES1C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 35ns |
Termination Type | Surface Mount Device |
Diode, Ultra-Fast Surface Mount- Smd 1A 150V | Newark Electronics |
DIODE, ULTRA-FAST SMF 1A 150V | element14 |
Diode Super Fast Recovery Rectifier 150V 1A 2-Pin Sub SMA Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a ES1CL R3G?
Additional datasheets, footprints and schematics for ES1CL R3G are listed on our Part Details page. You can also find images and similar parts to ES1CL R3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1CL R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1CL R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1CL R3G fall under?
The ES1CL R3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES1CL R3G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1CL R3G you can contact the distributor directly for product support, shipping queries etc.
Is the ES1CL R3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1CL R3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ES1CL R3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1CL R3G often in real-time on the comparison pages.
What if I can't find stock of ES1CL R3G?
You can fill out our help required form which you can use to request a quote for ES1CL R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.