Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
142,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
37,500
in stock
|
Buy Now | |
element14
from US$0.14
|
37,290
in stock
|
Buy Now | |
RS
from US$0.05
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
11,852
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,970
in stock
|
Buy Now | |
EBV Elektronik
-
|
127,500
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Low profile package. |
Easy pick and place. |
Built-in strain relief. |
Superfast recovery times for high efficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES1B |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 15 |
VRRM Max (V) | 100 |
VFM Max (V) | 0.92 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
ES1B Series 1 A 100 V 15 ns Surface Mount Fast Recovery Rectifier - DO-214AC | Future Electronics |
Diode Switching 100V 1A 2-Pin DO-214AC T/R | Avnet Asia |
DIODE, ULTRA-FAST, 1A, 100V, DO-214AC | element14 |
Diodes, Rectifiers - Single | Newark Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 0.92 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | ES1B Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES1B Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
External Depth | 2.83mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Forward Current If Max | 1A |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
Reverse Recovery Time trr Typ | 35ns |
Reverse Voltage Vr Max | 950mV |
Termination Type | Surface Mount Device |
Weight | 0.000068kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ES1B?
Additional datasheets, footprints and schematics for ES1B are listed on our Part Details page. You can also find images and similar parts to ES1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1B fall under?
The ES1B is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1B when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1B you can contact the distributor directly for product support, shipping queries etc.
Is the ES1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1B have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, RS and Newark Electronics have stock available or on a lead time for ES1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1B often in real-time on the comparison pages.
What if I can't find stock of ES1B?
You can fill out our help required form which you can use to request a quote for ES1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.