Status: | Unknown |
---|---|
Series: | ES07B Series |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
15,893
in stock
|
Buy Now | |
element14
from US$0.11
|
18,544
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
15,898
in stock
|
Buy Now | |
Chip One Stop
from US$0.0140
|
2,720
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.2A |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Product Range | ES07B Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 30A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Surface Mount Device |
FAST DIODE, 1.2A, 100V, DO-219AB | element14 |
Diode, Small Signal, 100V, Do-219Ab | Newark Electronics |
DIODE, SMALL SIGNAL, 100V, DO-219AB | Farnell |
ES07B Series 100 1.2 A Surface Mount Ultrafast Rectifier - DO-219AB | Future Electronics |
Diode Switching 100V 1.2A 2-Pin DO-219AB T/R | Avnet America |
.5 A 100V DO219AB | TTI Europe |
Where can I find additional details, specifications and documents for a ES07B-GS18?
Additional datasheets, footprints and schematics for ES07B-GS18 are listed on our Part Details page. You can also find images and similar parts to ES07B-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES07B-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES07B-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES07B-GS18 fall under?
The ES07B-GS18 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES07B-GS18 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES07B-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the ES07B-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES07B-GS18 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for ES07B-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES07B-GS18 often in real-time on the comparison pages.
What if I can't find stock of ES07B-GS18?
You can fill out our help required form which you can use to request a quote for ES07B-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.