Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 8 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 10.5 |
Thickness [SMD: Length] (mm) | 8.1 |
Height (mm) | 13.5 |
Varistor Voltage (V) | 560 |
Varistor Voltage (Range) (V) | 504 to 616 |
Maximum Allowable Voltage ACrms (V) | 350 |
Maximum Allowable Voltage DC (V) | 450 |
Clamping Voltage (Max.) (V) | 930 |
Power Rating (W) | 0.4 |
Maximum Energy (2ms) (J) | 67 |
Maximum Peak Current (8/20 µs) (A) | 3500 |
Capacitance (Max) (pF) | 150 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.9 |
Znr Surge Absorbers, Series E, 8Mm, D Type, 560V Rohs Compliant: Yes |Panasonic ERZ-E08A561 | Newark Electronics |
Var 350VAC 450VDC 3500A 560V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE08A561?
Additional datasheets, footprints and schematics for ERZE08A561 are listed on our Part Details page. You can also find images and similar parts to ERZE08A561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE08A561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE08A561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE08A561 fall under?
The ERZE08A561 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE08A561 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE08A561 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE08A561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE08A561 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE08A561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE08A561 often in real-time on the comparison pages.
What if I can't find stock of ERZE08A561?
You can fill out our help required form which you can use to request a quote for ERZE08A561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.