Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 2 |
---|---|
Chip Size (LxW) (mm) | 2.5 x 5.0 (EIA:1020) |
Resistance Values (Ω) | 0.056 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | 0 to +200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 27 |
High Power Typre Chip Resistor, 1020, 5% Rohs Compliant: Yes |Panasonic ERJ-B1CJR056U | Newark Electronics |
Resistor, Array, 56 Milliohm, ± 5%, 2 W, 3 Resistors, Isolated, 1020 [2550 Metric], Wraparound, Surface Mount, Thick Film | Avnet America |
RESISTOR, WIDE TERM, 0R056, 1W, 5% | Farnell |
Resistor, Array, 56 Milliohm, � 5%, 2 W, 3 Resistors, Isolated, 1020 [2550 Metric], Wraparound, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-B1CJR056U?
Additional datasheets, footprints and schematics for ERJ-B1CJR056U are listed on our Part Details page. You can also find images and similar parts to ERJ-B1CJR056U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-B1CJR056U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-B1CJR056U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-B1CJR056U fall under?
The ERJ-B1CJR056U is listed under Resistors > SMD/Chip Resistors > Current Sense > High Power Current Sensing Resistors, Wide Terminal Type.
Can I view similar or alternative parts?
You can view similar parts to ERJ-B1CJR056U when available in the High Power Current Sensing Resistors, Wide Terminal Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-B1CJR056U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-B1CJR056U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-B1CJR056U have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERJ-B1CJR056U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-B1CJR056U often in real-time on the comparison pages.
What if I can't find stock of ERJ-B1CJR056U?
You can fill out our help required form which you can use to request a quote for ERJ-B1CJR056U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.