Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
1,360,000
units
|
Buy Now |
![]() |
Avnet Europe |
200,000
units
|
Buy Now |
![]() |
Avnet America |
50,000
units
|
Buy Now |
![]() |
Future Electronics |
30,000
units
|
Buy Now |
![]() |
Farnell |
20,000
units
|
Buy Now |
![]() |
element14 |
20,000
units
|
Buy Now |
![]() |
Newark Electronics |
20,000
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Schukat Electronic |
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 300 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 0.8 |
Res Thick Film 0402 300 Ohm 1% 1/10W ±100ppm/°C Molded SMD Punched Carrier T/R | Avnet Europe |
ERJ Series 0402 300 Ohm 0.063 W ▒1 % ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
RES, 300R, 1%, 0.1W, 0402, THICK FILM | Farnell |
Thick Film Chip Res, 0402, 1/16W 1% | Newark Electronics |
ERJ2RKF3000X | Elfaro |
RC0402 300R 1% 0,1W TK100 | Rutronik |
0402 300ohms 1% AEC- Q200 | Mouser Electronics |
Panasonic SMD Resistor 100mW, 300Ohm, 1%, 0402 | Distrelec |
SMD Resistor 0402 0.1W 1% 300R Taped | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERJ-2RKF3000X?
Additional datasheets, footprints and schematics for ERJ-2RKF3000X are listed on our Part Details page. You can also find images and similar parts to ERJ-2RKF3000X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-2RKF3000X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-2RKF3000X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-2RKF3000X fall under?
The ERJ-2RKF3000X is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-2RKF3000X when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-2RKF3000X you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-2RKF3000X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-2RKF3000X have stock available?
Authorised distributors including Arrow Electronics, Avnet Europe, Avnet America, Future Electronics and Farnell have stock available or on a lead time for ERJ-2RKF3000X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-2RKF3000X often in real-time on the comparison pages.
What if I can't find stock of ERJ-2RKF3000X?
You can fill out our help required form which you can use to request a quote for ERJ-2RKF3000X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.