Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 22.5° |
Contact Current AC Max | 125mA |
Contact Voltage AC Max | 30V |
Product Range | - |
Illumination | Non Illuminated |
Contact Current DC Max | 125mA |
Contact Voltage DC Max | 30V |
SVHC | No SVHC (17-Dec-2015) |
Angle | 22.5° |
Colour | Red |
Contact Current @ Contact Voltage DC Max | 125mA |
Contact Current Rating | 125mA |
Contact Resistance | 100mohm |
Contact to Contact Capacitance | 5pF |
Dielectric Strength VDC | 250V |
Indexing Angle | 22.5° |
Insulation Resistance Voltage | 240V |
Material | Black polyamide UL rated |
No. of Mechanical Operations | 20000 |
No. of Positions | 16Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
ROTARY CODED SWITCH, 16POS, 0.125A, 30V | element14 |
Rotary Coded Switch, 16Pos, 0.125A, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a ERG16-412/2?
Additional datasheets, footprints and schematics for ERG16-412/2 are listed on our Part Details page. You can also find images and similar parts to ERG16-412/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERG16-412/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERG16-412/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERG16-412/2 fall under?
The ERG16-412/2 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to ERG16-412/2 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERG16-412/2 you can contact the distributor directly for product support, shipping queries etc.
Is the ERG16-412/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERG16-412/2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ERG16-412/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERG16-412/2 often in real-time on the comparison pages.
What if I can't find stock of ERG16-412/2?
You can fill out our help required form which you can use to request a quote for ERG16-412/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.