Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication |
---|---|
Application Sub Type | Dongle |
Silicon Manufacturer | Microchip |
Silicon Core Number | EQCO875SC-HS |
Product Range | - |
Kit Contents | FireWire Extension Dongle |
SVHC | No SVHC (15-Jan-2018) |
Features | Long-Distance Over Coaxial Cable FireWire Serial Bus Operating over 50O Coaxial Cables 1Gbit/s |
75Ohm Firewire Dongle With Bnc For Firewire 800 Based On Eqco875Sc.2 0 Module Varies Box Rohs Compliant: Yes |Microchip EQCO-FW7501 | Newark Electronics |
1394b Firewire Dongle, Coaxial Cable BNC | Microchip Technology Inc. EQCO-FW7501 | RS Americas |
1394b Dongle For Long-Distance Over Coaxial Cable ASMB Box | Avnet America |
Where can I find additional details, specifications and documents for a EQCO-FW7501?
Additional datasheets, footprints and schematics for EQCO-FW7501 are listed on our Part Details page. You can also find images and similar parts to EQCO-FW7501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO-FW7501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO-FW7501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO-FW7501 fall under?
The EQCO-FW7501 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EQCO-FW7501 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO-FW7501 you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO-FW7501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO-FW7501 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for EQCO-FW7501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO-FW7501 often in real-time on the comparison pages.
What if I can't find stock of EQCO-FW7501?
You can fill out our help required form which you can use to request a quote for EQCO-FW7501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.