Status: | Unknown |
---|---|
Series: | Revie Prime Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
-
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$152.21
|
-
|
Buy Now | |
element14
from US$2.57
|
-
|
Buy Now | |
Farnell
from US$2.23
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.17GHz |
Antenna Mounting | I-Pex Connector |
Gain | 3.8dBi |
VSWR | 2.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Vertical |
Product Range | Revie Prime Series |
SVHC | No SVHC (15-Jan-2019) |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a EPR8221A1-15UFL?
Additional datasheets, footprints and schematics for EPR8221A1-15UFL are listed on our Part Details page. You can also find images and similar parts to EPR8221A1-15UFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPR8221A1-15UFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPR8221A1-15UFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPR8221A1-15UFL fall under?
The EPR8221A1-15UFL is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to EPR8221A1-15UFL when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPR8221A1-15UFL you can contact the distributor directly for product support, shipping queries etc.
Is the EPR8221A1-15UFL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPR8221A1-15UFL have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for EPR8221A1-15UFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPR8221A1-15UFL often in real-time on the comparison pages.
What if I can't find stock of EPR8221A1-15UFL?
You can fill out our help required form which you can use to request a quote for EPR8221A1-15UFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.