Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.39
|
828
in stock
|
Buy Now | |
Future Electronics
from US$4.82
|
4,243
in stock
|
Buy Now | |
Newark Electronics
from US$6.08
|
828
in stock
|
Buy Now | |
element14
from US$5.03
|
828
in stock
|
Buy Now | |
Distrelec
from US$7.05
|
50
in stock
|
Buy Now | |
Relay Specialties
from US$4.25
|
40
in stock
|
Buy Now | |
Rutronik
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$10.11
|
-
|
Buy Now | |
TTI Europe
from US$4.59
|
-
|
Buy Now | |
Sager
from US$4.98
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | EP Series |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Colour | Red |
Contact Resistance | 20mohm |
External Depth | 14.3mm |
External Length / Height | 8.13mm |
External Width | 6.22mm |
Height Max | 8.13mm |
IP Rating | IP57 |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 4.6mm |
Power Rating | 400mVA |
EP Series SPST Off-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
Switch, Spst, Horiz | Newark Electronics |
SWITCH, SPST, HORIZ | element14 |
C&K Pushbutton Switch MOM-(N/O)SPST RA VPC | Distrelec |
C&K SWITCH | Relay Specialties |
SPST OFF-MOM THT rightangle AV | Rutronik |
Switch, P/B, Sealed, SPST, OFF-MOM,.215 Rnd Plunger,0.4A,20VAC, Vert R/A PC ThruHole | C&K EP11SD1AVBE | RS Americas |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches MOM-(N/O)SPST RA VPC | Sager |
Where can I find additional details, specifications and documents for a EP11SD1AVBE?
Additional datasheets, footprints and schematics for EP11SD1AVBE are listed on our Part Details page. You can also find images and similar parts to EP11SD1AVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP11SD1AVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP11SD1AVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP11SD1AVBE fall under?
The EP11SD1AVBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP11SD1AVBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP11SD1AVBE you can contact the distributor directly for product support, shipping queries etc.
Is the EP11SD1AVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP11SD1AVBE have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EP11SD1AVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP11SD1AVBE often in real-time on the comparison pages.
What if I can't find stock of EP11SD1AVBE?
You can fill out our help required form which you can use to request a quote for EP11SD1AVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.