Status: | Active |
---|---|
Series: | ENC424J600 |
RoHS: | Compliant |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.98
|
37
in stock
|
Buy Now | |
Microchip Technology
from US$3.83
|
1,524
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
468
in stock
|
Buy Now | |
element14
from US$4.60
|
468
in stock
|
Buy Now | |
Farnell
from US$4.41
|
468
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
-
|
Buy Now | |
Avnet America
from US$5.27
|
-
|
Buy Now | |
RS Americas
from US$4.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.3â„¢ Compliant Fast Ethernet Controller |
Integrated MAC and 10/100Base-T |
Hardware Security Acceleration Engines |
Factory Preprogrammed Unique MAC Address |
Supports Auto-Negotiation- Pause Control Frames, including Automatic Transmit and Receive Flow Control |
Supports Half and Full-Duplex Operation |
High-performance, modular exponentiation engine with up to 1024-bit operands |
Supports RSA® and Diffie-Hellman key exchange algorithms |
MCU Interfaces:- 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface |
Package:44-Pin (TQFP and QFN) |
Ethernet Bandwidth | 10/100Mbps |
---|---|
TX/RX RAM Buffer(Bytes) | 24K |
Interrupt Pin | 1 |
LEDs | 2 |
Op. Voltage (V) | 0 |
# Ethernet Ports | 1 |
Temp Range Min | -40 |
Temp Rang Max | 85 |
Max Speed | 25 |
# of Ether Ports | 1 |
Copper Support | Yes |
Fiber Support | No |
Interface | SPI, Parallel |
Buffer size Rx (KB) | 0 |
Buffer size Tx (KB) | 0 |
Supply voltage (V) | 3.3 |
Vdd I/O (V) | 3.3 |
LinkMD Cable Diag | No |
Temp Range | Array |
Int Term | No |
ESD Rating (KV) | 2 |
WOL | No |
Largets Pkt-Size Bytes | 0 |
IPV6 | No |
# of VLAN | 0 |
Pins | Packaging | 44 | QFN |
Packing Media | Tube (45) |
Data Sheets |
---|
ENC424J600/ENC624J600 Data Sheet |
Application Notes |
---|
AN1120 - Ethernet Theory of Operation |
Brochures |
---|
Analog and Interface Product Selector Guide |
Connectivity Solutions for Embedded Design |
High-Throughput Ethernet Interface Solutions Brochure |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1884 |
Shipping Weight (kg) | 0.288889 |
Lead Count | 44 |
Package Type | QFN |
Package Width or Size | 8x8x0.9mm |
Soldering Composition | Matte Tin |
10/100 Base-T Standalone Ethernet Controller, 44-pin | Microchip Technology |
Ethernet Controller, 10 Mbps, Ieee 802.3, 3 V, 3.6 V, Qfn, 44 Rohs Compliant: Yes |Microchip ENC424J600-I/ML | Newark Electronics |
IC, CONTROLLER, ENET, 10/100, 44QFN | element14 |
10/100 Base-T Ethernet Controller | RS |
ENC424J600 Series 3.6 V Stand-Alone 10/100 Ethernet Controller - QFN-44 | Future Electronics |
Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 44-Pin QFN EP | Avnet America |
Ethernet Controller,10/100 Base-T/TX, SPI, Integrated MAC & PHY,24kB RAM,44P QFN | Microchip Technology Inc. ENC424J600-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a ENC424J600-I/ML?
Additional datasheets, footprints and schematics for ENC424J600-I/ML are listed on our Part Details page. You can also find images and similar parts to ENC424J600-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC424J600-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC424J600-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC424J600-I/ML fall under?
The ENC424J600-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ENC424J600-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC424J600-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the ENC424J600-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ENC424J600-I/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ENC424J600-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC424J600-I/ML often in real-time on the comparison pages.
What if I can't find stock of ENC424J600-I/ML?
You can fill out our help required form which you can use to request a quote for ENC424J600-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.