Status: | Active |
---|---|
Series: | EMX1 |
RoHS: | Compliant |
Prices starting from US$0.05
High hFE, 210-460 (Typical) |
Low VCE(sat), < 0.5V |
Pb-free Solder Plating |
These are Pb-Free Devices |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
Reduces Board Space |
Description | EMX1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 560 |
fT Min (MHz) | - |
PTM Max (W) | 0.357 |
Package Type | SOT-563 |
Bipolar Transistor, Npn, Dual, 50V, Sot563 | Newark Electronics |
EMX1DX Series Dual NPN Surface Mount General Purpose Transistor - SOT-563 | Future Electronics |
Trans GP BJT NPN 50V 0.1A 6-Pin SOT-563 T/R | Avnet America |
ON Semi EMX1DXV6T1G NPN Bipolar Transistor, 0.1 A, 50 V, 6-Pin SOT-563 | ON Semiconductor EMX1DXV6T1G | RS Americas |
TRANS, NPN, 50V, 0.1A, 150DEG C, 0.357W | Farnell |
Where can I find additional details, specifications and documents for a EMX1DXV6T1G?
Additional datasheets, footprints and schematics for EMX1DXV6T1G are listed on our Part Details page. You can also find images and similar parts to EMX1DXV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMX1DXV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMX1DXV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMX1DXV6T1G fall under?
The EMX1DXV6T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to EMX1DXV6T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMX1DXV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the EMX1DXV6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMX1DXV6T1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for EMX1DXV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMX1DXV6T1G often in real-time on the comparison pages.
What if I can't find stock of EMX1DXV6T1G?
You can fill out our help required form which you can use to request a quote for EMX1DXV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.