Status: | Active |
---|---|
Series: | EMI520 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | EMI520 |
---|---|
Compliance | Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 8 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 7 |
IR Max (µA) | 0.1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | UDFN-16 |
8Ch Rc Emi Filter Rohs Compliant: Yes |Onsemi EMI5208MUTAG | Newark Electronics |
EMI Filter 800MHz to 3000MHz >20dB Flat Style SMD T/R | Avnet America |
MISCELLANEOUS MOSFETS | Farnell |
RC (Pi) EMI Filter 2nd Order Low Pass 8 Channel R = 100Ohms, C = 7pF 16-UFDFN | Future Electronics |
EMI FILTER W/ESD PROTECTION, 8LINE, UDFN | element14 |
Where can I find additional details, specifications and documents for a EMI5208MUTAG?
Additional datasheets, footprints and schematics for EMI5208MUTAG are listed on our Part Details page. You can also find images and similar parts to EMI5208MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI5208MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI5208MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI5208MUTAG fall under?
The EMI5208MUTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI5208MUTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI5208MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI5208MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI5208MUTAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Farnell and EBV Elektronik have stock available or on a lead time for EMI5208MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI5208MUTAG often in real-time on the comparison pages.
What if I can't find stock of EMI5208MUTAG?
You can fill out our help required form which you can use to request a quote for EMI5208MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.