Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG7 |
Cable Diameter Min | 3mm |
Cable Diameter Max | 6.5mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
AF Body Width | 14mm |
AF Nut Width | 15mm |
AF Width | 14mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Screen Diameter Min | 2.5mm |
Material | Brass |
Mounting Hole Dia | 13mm |
Thread Length | 10mm |
Thread Size | PG7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | PG7 |
---|---|
Cable Diameter Min | 3mm |
Cable Diameter Max | 6.5mm |
Cable Gland Material | Brass |
Gland Colour | Silver |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Cable Gland/Clamp, Brass, Pg7, 6.5Mm Diameter, Silver | Newark Electronics |
GLAND, EMC, PG7, LG THREAD | element14 |
Where can I find additional details, specifications and documents for a EMCPG7?
Additional datasheets, footprints and schematics for EMCPG7 are listed on our Part Details page. You can also find images and similar parts to EMCPG7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMCPG7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMCPG7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMCPG7 fall under?
The EMCPG7 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to EMCPG7 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMCPG7 you can contact the distributor directly for product support, shipping queries etc.
Is the EMCPG7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMCPG7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EMCPG7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMCPG7 often in real-time on the comparison pages.
What if I can't find stock of EMCPG7?
You can fill out our help required form which you can use to request a quote for EMCPG7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.