Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG11 |
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
AF Body Width | 20mm |
AF Nut Width | 21mm |
AF Width | 20mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Screen Diameter Min | 4mm |
Material | Brass |
Mounting Hole Dia | 19mm |
Thread Length | 10mm |
Thread Size | PG11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Metric | PG11 |
---|---|
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Gland, Emc, Pg11, Lg Thread | Newark Electronics |
GLAND, EMC, PG11, LG THREAD | element14 |
Where can I find additional details, specifications and documents for a EMCPG11?
Additional datasheets, footprints and schematics for EMCPG11 are listed on our Part Details page. You can also find images and similar parts to EMCPG11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMCPG11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMCPG11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMCPG11 fall under?
The EMCPG11 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to EMCPG11 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMCPG11 you can contact the distributor directly for product support, shipping queries etc.
Is the EMCPG11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMCPG11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EMCPG11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMCPG11 often in real-time on the comparison pages.
What if I can't find stock of EMCPG11?
You can fill out our help required form which you can use to request a quote for EMCPG11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.