Status: | Active |
---|---|
Series: | EMC2305 |
RoHS: | Compliant |
The EMC2305 is an SMBus compliant fan controller with up to five independently controlled PWM fan drivers. Each fan driver is controlled by a programmable frequency PWM driver and Fan Speed Control algorithm that operates in either a closed loop fashion or as a directly PWM-controlled device.
The closed loop Fan Speed Control algorithm (FSC) has the capability to detect aging fans and alert the system. It will likewise detect stalled or locked fans and trigger an interrupt.
Additionally, the EMC2305 offers a clock output so that multiple devices may be chained and slaved to the same clock source for optimal performance in large distributed systems.
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.77
|
35,556
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
-
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4-wire fan compatible |
High speed PWM (26 kHz) |
Low speed PWM (9.5Hz - 2240 Hz) |
Optional detection of aging fans |
Fan Spin Up Control and Ramp Rate Control |
Alert on Fan Stall |
Up to 3 Selectable Default Fan Speeds |
Watchdog Timer |
0.5% accuracy from 500 RPM to 16k RPM (external crystal oscillator) |
1% accuracy from 500 RPM to 16k RPM (internal clock) |
Up to 6 selectable SMBus addresses |
SMBus Alert compatible |
CLK Pin can provide a clock source output |
Available in a 16-pin 4mm x 4mm QFN RoHS Compliant package |
Servers |
Projectors |
Industrial and Networking Equipment |
Notebook Computers |
# Fans Drivers | 5 |
---|---|
PWM/Linear Control | PWM |
Typical Accuracy | N/A |
Max Accuracy | N/A |
Temperature Max | 125 |
Temperature Min | -40 |
Vcc Max (V) | 3.6 |
Vcc Min (V) | 3.0 |
SMBus Alert | Yes |
System Shutdown | No |
Voltage Monitors | N/A |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
EMC2301/2/3/5 Data Sheet |
Application Notes |
---|
AN17.4 - RPM to TACH Counts Conversion |
Board Design Files |
---|
EMC2305 Library Part, Object Library File - EMC2305 Library Part, Object Library File |
EMC2305 Reference Design Schematic, PDF - EMC2305 Reference Design Schematic, PDF |
Brochures |
---|
Temperature Sensor Design Guide |
User Guides |
---|
ADM00879 Demonstration Board User’s Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.212121 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Multiple RPM-Based PWM Fan Controller for Five Fans | Microchip Technology |
Penta Closed Loop Rpm-Based Pwn Fan Speed Controller With Alert, I2C/Smbus 16 Qfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip EMC2305-1-AP-TR | Newark Electronics |
Real Time Clock | Future Electronics |
Fan Controller 16-Pin QFN EP T/R | Avnet America |
Penta ClosedLoop RPM-BasedPWN Fan Spd Cntrlr w/Alert, I2C/SMBus16 QFN4x4x0.9mmT/R | Microchip Technology Inc. EMC2305-1-AP-TR | RS Americas |
IC, MULIT RPM FAN CONTROLL, PWM, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a EMC2305-1-AP-TR?
Additional datasheets, footprints and schematics for EMC2305-1-AP-TR are listed on our Part Details page. You can also find images and similar parts to EMC2305-1-AP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC2305-1-AP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC2305-1-AP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC2305-1-AP-TR fall under?
The EMC2305-1-AP-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to EMC2305-1-AP-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC2305-1-AP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC2305-1-AP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for EMC2305-1-AP-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for EMC2305-1-AP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC2305-1-AP-TR often in real-time on the comparison pages.
What if I can't find stock of EMC2305-1-AP-TR?
You can fill out our help required form which you can use to request a quote for EMC2305-1-AP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.