Status: | Active |
---|---|
Series: | EMC2303 |
RoHS: | Compliant |
The EMC2303 is an SMBus compliant fan controller with up to three independently controlled PWM fan drivers. Each fan driver is controlled by a programmable frequency PWM driver and Fan Speed Control algorithm that operates in either a closed loop fashion or as a directly PWM-controlled device.
The closed loop Fan Speed Control algorithm (FSC) has the capability to detect aging fans and alert the system. It will likewise detect stalled or locked fans and trigger an interrupt.
Additionally, the EMC2303 offers a clock output so that multiple devices may be chained and slaved to the same clock source for optimal performance in large distributed systems.
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
4,765
in stock
|
Buy Now | |
Microchip Technology
from US$1.19
|
35,559
in stock
|
Buy Now | |
element14
from US$1.39
|
4,612
in stock
|
Buy Now | |
Farnell
from US$1.37
|
4,612
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
-
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4-wire fan compatible |
High speed PWM (26 kHz) |
Low speed PWM (9.5Hz - 2240 Hz) |
Optional detection of aging fans |
Fan Spin Up Control and Ramp Rate Control |
Alert on Fan Stall |
Up to 3 Selectable Default Fan Speeds |
Watchdog Timer |
0.5% accuracy from 500 RPM to 16k RPM (external crystal oscillator) |
1% accuracy from 500 RPM to 16k RPM (internal clock) |
Up to 6 selectable SMBus addresses |
SMBus Alert compatible |
CLK Pin can provide a clock source output |
Available in a 12-pin 4mm x 4mm QFN RoHS Compliant package |
Servers |
Projectors |
Industrial and Networking Equipment |
Notebook Computers |
# Fans Drivers | 3 |
---|---|
PWM/Linear Control | PWM |
Typical Accuracy | N/A |
Max Accuracy | N/A |
Temperature Max | 125 |
Temperature Min | -40 |
Vcc Max (V) | 3.6 |
Vcc Min (V) | 3.0 |
SMBus Alert | Yes |
System Shutdown | No |
Voltage Monitors | N/A |
Pins | Packaging | 12 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
EMC2301/2/3/5 Data Sheet |
Application Notes |
---|
AN17.4 - RPM to TACH Counts Conversion |
Board Design Files |
---|
EMC2303 Library Part, Object Library File - EMC2303 Library Part, Object Library File |
EMC2303 Reference Design Schematic, PDF - EMC2303 Reference Design Schematic, PDF |
Brochures |
---|
Temperature Sensor Design Guide |
User Guides |
---|
ADM00879 Demonstration Board User’s Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0254 |
Shipping Weight (kg) | 0.139394 |
Lead Count | 12 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Multiple RPM-Based PWM Fan Controller for Three Fans | Microchip Technology |
Fan speed controller,triple PWM,SMBus | RS |
PWM FAN CONTROLLER, QFN-EP-12, 125DEG C | element14 |
Triple Closed Loop Rpm Based Pwm Fan Speed Controller With Alert, I2C/Smbus 12 Qfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip EMC2303-1-KP-TR | Newark Electronics |
Motor / Motion / Ignition Controllers Drivers Triple RPM Based PWM Fan Speed | Future Electronics |
Motor Driver/Controller, 3 V to 3.6 V, 3 Outputs, 12 Pins, QFN-EP | Avnet America |
PWM Fan Controller 12-Pin QFN EP T/R | Microchip Technology Inc. EMC2303-1-KP-TR | RS Americas |
Where can I find additional details, specifications and documents for a EMC2303-1-KP-TR?
Additional datasheets, footprints and schematics for EMC2303-1-KP-TR are listed on our Part Details page. You can also find images and similar parts to EMC2303-1-KP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC2303-1-KP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC2303-1-KP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC2303-1-KP-TR fall under?
The EMC2303-1-KP-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to EMC2303-1-KP-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC2303-1-KP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC2303-1-KP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for EMC2303-1-KP-TR have stock available?
Authorised distributors including Microchip Technology, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for EMC2303-1-KP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC2303-1-KP-TR often in real-time on the comparison pages.
What if I can't find stock of EMC2303-1-KP-TR?
You can fill out our help required form which you can use to request a quote for EMC2303-1-KP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.