Status: | Active |
---|---|
Series: | EMC2106 |
RoHS: | Compliant |
The EMC2106 is an SMBus compliant fan controller with up to five (up to 4 external and 1 internal) temperature channels. The fan drivers can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature.
The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors.
The EMC2106 also includes a hardware programmable temperature limits and dedicated system shutdown output for thermal protection of critical circuitry.
4-wire fan compatible |
High speed PWM (26khz) |
Low speed PWM (9.5Hz - 2240Hz) |
600mA, 5V, High Side Fan Driver |
Optional fan aging detection |
1mA Linear DAC Fan Driver |
2% accuracy from 500RPM to 16k RPM |
Allows programmed fan response to temperature |
1 to 4 thermal zones to control each fan driver |
Controls fan speed or fan drive setting |
Allows externally generated temperature data to control fan drivers including two DTS channels |
Designed to support 45nm, 60nm, and 90nm CPUs |
Automatically detects and supports CPUs requiring the BJT or Transistor models |
Resistance error correction |
1°C accurate (60°C to 100°C) |
0.125°C resolution |
Detects fan aging and variation |
Three dedicated comparator outputs for External Diode 1, External Diode 2, and External Diode 3 (OVERT1#, OVERT2#, OVERT3#) |
Up to three thermistor compatible voltage inputs |
Cannot be altered by software |
60°C to 122°C Range or 92°C to 154°C Range |
Programmable High and Low Limits for all channels |
3.3V Supply Voltage |
2 selectable SMBus addresses |
SMBus Alert compatible |
Option to load register set from external EEPROM |
Available in 28-pin QFN package - RoHS compliant (5mm x 5mm) |
Notebook Computers |
Embedded Applications |
Projectors |
Industrial and Networking Equipment |
# Fans Drivers | 2 |
---|---|
PWM/Linear Control | PWM and Linear |
# Remote Temperature Monitors | 4 |
Ambient Temperature Sensor | 1 |
Typical Accuracy | ±0.25 |
Max Accuracy | ±1.0 |
Temperature Max | 85 |
Temperature Min | -40 |
Vcc Max (V) | 5.0 |
Vcc Min (V) | 3.3 |
SMBus Alert | Yes |
System Shutdown | Yes |
Voltage Monitors | Yes |
Pins | Packaging | 28 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Board Design Files |
---|
EMC2106 Library Part, Object Library File - EMC2106 Library Part, Object Library File |
EMC2106 Reference Design Schematic, PDF - EMC2106 Reference Design Schematic, PDF |
Brochures |
---|
Temperature Sensor Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0661 |
Shipping Weight (kg) | 0.16 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9 |
Soldering Composition | Matte Tin |
Dual Closed Loop Rpm Linear Fan Controller With 5 Temp, Alert, Shutdwn, I2C/Smbus 28 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip EMC2106-DZK-TR | Newark Electronics |
Fan Controller 28-Pin QFN EP T/R | Avnet America |
Dual RPM-Based Linear Fan Controller with Hardware Thermal Shutdown | Microchip Technology |
Fan Controller 28-Pin QFN EP T/R | Microchip Technology Inc. EMC2106-DZK-TR | RS Americas |
Where can I find additional details, specifications and documents for a EMC2106-DZK-TR?
Additional datasheets, footprints and schematics for EMC2106-DZK-TR are listed on our Part Details page. You can also find images and similar parts to EMC2106-DZK-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC2106-DZK-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC2106-DZK-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC2106-DZK-TR fall under?
The EMC2106-DZK-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to EMC2106-DZK-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC2106-DZK-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC2106-DZK-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for EMC2106-DZK-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for EMC2106-DZK-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC2106-DZK-TR often in real-time on the comparison pages.
What if I can't find stock of EMC2106-DZK-TR?
You can fill out our help required form which you can use to request a quote for EMC2106-DZK-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.