Status: | Active |
---|---|
Series: | EMC1072 |
RoHS: | Compliant |
The EMC1072 is a high accuracy, low cost, System Management Bus (SMBus) temperature sensor with pin selectable SMBus address.
The device provides ±1° accuracy (max) for external diode temperatures and ±2°C accuracy (max) for the internal diode temperature. The EMC1072 monitors two temperature channels (one external and one internal).
Pin compatible with ADM1032, MAX6649, and LM99 |
±0.25°C Typ Accuracy (20°C < TDIODE < 110°C) |
0.125°C resolution |
Supports 2N3904 and AMD diodes |
±0.25°C Typ Accuracy (-5°C < TA < 100°C) |
3.3V Supply Voltage |
Programmable SMBus Address |
Programmable temperature limits for ALERT# and THERM# |
Available in Small 8-pin MSOP RoHS Compliant package |
Notebook Computers |
Desktop Computers |
Industrial |
Embedded applications |
Pins | Packaging | 8 | MSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Application Notes |
---|
AN12.14 - Remote Thermal Sensing Diode Selection Guide |
AN10.14 - Using Temperature-Sensing Diodes with Remote Thermal Sensors |
Brochures |
---|
Temperature Sensor Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Dual Temp Sensor With Selectable Address, Internal And Remote, I2C/Smbus 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip EMC1072-A-ACZL-TR | Newark Electronics |
MCCEMC1072-A-ACZL-TR | Avnet America |
1degC Temperature Sensor with Selectable Address | Microchip Technology |
Dual Temp Sensor with Selectable Address, Internal and Remote, I2C/SMBus | Microchip Technology Inc. EMC1072-A-ACZL-TR | RS Americas |
Where can I find additional details, specifications and documents for a EMC1072-A-ACZL-TR?
Additional datasheets, footprints and schematics for EMC1072-A-ACZL-TR are listed on our Part Details page. You can also find images and similar parts to EMC1072-A-ACZL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC1072-A-ACZL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC1072-A-ACZL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC1072-A-ACZL-TR fall under?
The EMC1072-A-ACZL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to EMC1072-A-ACZL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC1072-A-ACZL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC1072-A-ACZL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for EMC1072-A-ACZL-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for EMC1072-A-ACZL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC1072-A-ACZL-TR often in real-time on the comparison pages.
What if I can't find stock of EMC1072-A-ACZL-TR?
You can fill out our help required form which you can use to request a quote for EMC1072-A-ACZL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.