Status: | Active |
---|---|
Series: | EMC1046 |
RoHS: | Compliant |
The EMC1046/EMC1047 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.
Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal).
Supports diodes requiring the BJT or transistor model |
Resistance Error Correction (up to 100 Ohms) |
±1°C Accuracy (60°C < TDIODE < 100°C) |
0.125°C Resolution |
Supports up to 2.2nF filter capacitor |
Anti-parallel diodes for extra diode support and compact design |
±2°C accuracy |
3.3V Supply Voltage |
Available in 10 pin TSSOP RoHS Compliant package |
Notebook Computers |
Desktop Computers |
Industrial |
Embedded applications |
Pins | Packaging | 10 | MSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Brochures |
---|
Temperature Sensor Design Guide |
Supporting Collateral |
---|
Portable Design Beyond ON/OFF Fan Control - Portable Design Beyond ON/OFF Fan Control |
User Guides |
---|
ADM00879 Demonstration Board User’s Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Six Channel Temp Sensor With An Internal Sensor | Newark Electronics |
Temp Sensor Digital Serial (2-Wire) 10-Pin TSSOP T/R | Avnet America |
1degC Multiple Temp Sensor with Beta Compensation and Hottest of Thermal Zones | Microchip Technology |
Six Ch Temp Sensor w/an Internal Sensor | RS Americas |
IC, TEMP SENSOR, +/- 1 DEG, TSSOP-10 | Farnell |
Where can I find additional details, specifications and documents for a EMC1046-1-AIZL-TR?
Additional datasheets, footprints and schematics for EMC1046-1-AIZL-TR are listed on our Part Details page. You can also find images and similar parts to EMC1046-1-AIZL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMC1046-1-AIZL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMC1046-1-AIZL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMC1046-1-AIZL-TR fall under?
The EMC1046-1-AIZL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to EMC1046-1-AIZL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMC1046-1-AIZL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EMC1046-1-AIZL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for EMC1046-1-AIZL-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for EMC1046-1-AIZL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMC1046-1-AIZL-TR often in real-time on the comparison pages.
What if I can't find stock of EMC1046-1-AIZL-TR?
You can fill out our help required form which you can use to request a quote for EMC1046-1-AIZL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.