Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 2.2kg |
Resolution (g) | 1g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Range | 2.2kg |
Compact Weigh Scales, 2.2kg | RS |
Kern EMB 2200-0 School Balance 1g-2200g | Rapid Electronics |
Compact Balance, Emb 2200-0 | Newark Electronics |
COMPACT BALANCE, EMB 2200-0 | element14 |
Where can I find additional details, specifications and documents for a EMB 2200-0?
Additional datasheets, footprints and schematics for EMB 2200-0 are listed on our Part Details page. You can also find images and similar parts to EMB 2200-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMB 2200-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMB 2200-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMB 2200-0 fall under?
The EMB 2200-0 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to EMB 2200-0 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMB 2200-0 you can contact the distributor directly for product support, shipping queries etc.
Is the EMB 2200-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMB 2200-0 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Distrelec have stock available or on a lead time for EMB 2200-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMB 2200-0 often in real-time on the comparison pages.
What if I can't find stock of EMB 2200-0?
You can fill out our help required form which you can use to request a quote for EMB 2200-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.