Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.25
|
34
in stock
|
Buy Now | |
RS Americas
from US$31.14
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.20
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$63.24
|
8
in stock
|
Buy Now | |
element14
from US$48.54
|
8
in stock
|
Buy Now | |
Farnell
from US$45.51
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$36.98
|
-
|
Buy Now |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 1V |
Panel Cutout Height | 13.97mm |
Panel Cutout Width | 30.99mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 1 segment ± 1 (typical) |
Display Size | 31mm x 14mm |
Display Technology | LCD |
External Depth | 5.5mm |
External Length / Height | 21.4mm |
External Width | 43.5mm |
Meter Size/Dimensions | 21mm x 44mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +50°C |
Resolution | 125mV |
Supply Current | 6mA |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
Supply Voltage Range | 5V to 12V |
Panel Meter, Indicator, Electrical, LCD, Range 1VDC, Dim 1.73"Wx0.82"H, Vol-Sup 9VDC | Lascar Electronics EMA 1710 | RS Americas |
Voltmeter | Transfer Multisort Elektronik |
EMA1710 LCD virtual analogue meter | RS |
Analogue Panel Meter, 9 Segment Lcd, No Calibration Required, Dc Voltage, 0V To 1V, 13.97 Mm Rohs Compliant: Yes |Lascar EMA 1710 | Newark Electronics |
METER, ANALOGUE, EASY MOUNT | element14 |
Lascar EMA 1710 9 Segment LCD Meter | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMA 1710?
Additional datasheets, footprints and schematics for EMA 1710 are listed on our Part Details page. You can also find images and similar parts to EMA 1710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMA 1710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMA 1710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMA 1710 fall under?
The EMA 1710 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EMA 1710 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMA 1710 you can contact the distributor directly for product support, shipping queries etc.
Is the EMA 1710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMA 1710 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for EMA 1710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMA 1710 often in real-time on the comparison pages.
What if I can't find stock of EMA 1710?
You can fill out our help required form which you can use to request a quote for EMA 1710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.