Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
No stock
|
Buy Now |
Memory Size | 4GB |
---|---|
IC Interface Type | Parallel |
Memory Case Style | BGA |
No. of Pins | 153Pins |
Clock Frequency | 200MHz |
RoHS Compliant | Yes |
Flash Memory, 4Gb, 200Mhz, Bga-153 | Newark Electronics |
Where can I find additional details, specifications and documents for a EM04APYD3-BA000-2?
Additional datasheets, footprints and schematics for EM04APYD3-BA000-2 are listed on our Part Details page. You can also find images and similar parts to EM04APYD3-BA000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM04APYD3-BA000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM04APYD3-BA000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM04APYD3-BA000-2 fall under?
The EM04APYD3-BA000-2 is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to EM04APYD3-BA000-2 when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM04APYD3-BA000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the EM04APYD3-BA000-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM04APYD3-BA000-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EM04APYD3-BA000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM04APYD3-BA000-2 often in real-time on the comparison pages.
What if I can't find stock of EM04APYD3-BA000-2?
You can fill out our help required form which you can use to request a quote for EM04APYD3-BA000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.