Status: | Unknown |
---|---|
Series: | ELLVGG Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 980mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.2A |
Product Range | ELLVGG Series |
Power Inductor Case | 3mm x 3mm x 1.5mm |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
Inductor, Shielded, 4.7Uh, 0.98A | Newark Electronics |
Shielded Power Choke SMD 4.7uH 1200mA | RS |
CHOKE, 3X3X1.5MM, 4.7UH, POWER | Farnell |
Power Inductor (SMD), 4.7 uH, � 30%, 980 mA, Shielded, 1.2 A, 3mm x 3mm x 1.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLVGG4R7N?
Additional datasheets, footprints and schematics for ELLVGG4R7N are listed on our Part Details page. You can also find images and similar parts to ELLVGG4R7N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLVGG4R7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLVGG4R7N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLVGG4R7N fall under?
The ELLVGG4R7N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLVGG4R7N when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLVGG4R7N you can contact the distributor directly for product support, shipping queries etc.
Is the ELLVGG4R7N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLVGG4R7N have stock available?
Authorised distributors including Newark Electronics, RS, Farnell and Avnet Abacus have stock available or on a lead time for ELLVGG4R7N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLVGG4R7N often in real-time on the comparison pages.
What if I can't find stock of ELLVGG4R7N?
You can fill out our help required form which you can use to request a quote for ELLVGG4R7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.