ELL-VGG3R3N Inductors & Filters by Panasonic

CHOKE 3.3 uH 1.35A 30% 100KHZ

Status: Unknown
Series: ELL-VGG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 1.1A
Inductor Construction Shielded
Saturation Current (Isat) 1.35A
Product Range ELL-VGG Series
Power Inductor Case 3mm x 3mm x 1.5mm
Body Diameter 3mm

Alternative Descriptions

Choke, 3.3 Uh, 1.35A, 30%, 100Khz | Newark Electronics
CHOKE, 3X3X1.5MM, 3.3UH, POWER | Farnell
Power Inductor (SMD), 3.3 uH, � 30%, 1.1 A, Shielded, 1.35 A, 3mm x 3mm x 1.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELL-VGG3R3N?

Additional datasheets, footprints and schematics for ELL-VGG3R3N are listed on our Part Details page. You can also find images and similar parts to ELL-VGG3R3N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELL-VGG3R3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL-VGG3R3N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELL-VGG3R3N fall under?

The ELL-VGG3R3N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELL-VGG3R3N when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELL-VGG3R3N you can contact the distributor directly for product support, shipping queries etc.

Is the ELL-VGG3R3N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELL-VGG3R3N have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELL-VGG3R3N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELL-VGG3R3N often in real-time on the comparison pages.

What if I can't find stock of ELL-VGG3R3N?

You can fill out our help required form which you can use to request a quote for ELL-VGG3R3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay