Status: | Unknown |
---|---|
Series: | ELLVGG Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 1.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.6A |
Product Range | ELLVGG Series |
Power Inductor Case | 3mm x 3mm x 1.5mm |
DC Resistance Max | 0.092ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, 3X3X1.5MM, 2.2UH, POWER | element14 |
Inductor, Shielded, 2.2Uh, 1.4A | Newark Electronics |
Ind Choke Coil Shielded 2.2uH 30% 100KHz 1.4A 1212 Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLVGG2R2N?
Additional datasheets, footprints and schematics for ELLVGG2R2N are listed on our Part Details page. You can also find images and similar parts to ELLVGG2R2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLVGG2R2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLVGG2R2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLVGG2R2N fall under?
The ELLVGG2R2N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLVGG2R2N when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLVGG2R2N you can contact the distributor directly for product support, shipping queries etc.
Is the ELLVGG2R2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLVGG2R2N have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLVGG2R2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLVGG2R2N often in real-time on the comparison pages.
What if I can't find stock of ELLVGG2R2N?
You can fill out our help required form which you can use to request a quote for ELLVGG2R2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.