Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 460mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 500mA |
Product Range | - |
Power Inductor Case | 3mm x 3mm x 1.5mm |
DC Resistance Max | 0.8ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, 3X3X1.5MM, 22UH, POWER | Farnell |
Choke Coil 22Uh 460Ma 20% 100Khz | Newark Electronics |
Ind Choke Coil Shielded 22uH 20% 100KHz 460mA 1212 Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLVGG220M?
Additional datasheets, footprints and schematics for ELLVGG220M are listed on our Part Details page. You can also find images and similar parts to ELLVGG220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLVGG220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLVGG220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLVGG220M fall under?
The ELLVGG220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLVGG220M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLVGG220M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLVGG220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLVGG220M have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLVGG220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLVGG220M often in real-time on the comparison pages.
What if I can't find stock of ELLVGG220M?
You can fill out our help required form which you can use to request a quote for ELLVGG220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.