Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 3.0×3.0×1.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 10 |
DC Resistance (at 20℃) (mΩ) | 380 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.64 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.55 |
Weight (Typ.) (g) | 0.031 |
Inductor, Shielded, 10Uh, 0.64A | Newark Electronics |
CHOKE, 3X3X1.2MM, 10UH, POWER | Farnell |
Ind Choke Coil Shielded 10uH 20% 100KHz 640mA 1212 Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLVFG100MC?
Additional datasheets, footprints and schematics for ELLVFG100MC are listed on our Part Details page. You can also find images and similar parts to ELLVFG100MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLVFG100MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLVFG100MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLVFG100MC fall under?
The ELLVFG100MC is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(3mm).
Can I view similar or alternative parts?
You can view similar parts to ELLVFG100MC when available in the Magnetic shielded Ferrite core type(3mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLVFG100MC you can contact the distributor directly for product support, shipping queries etc.
Is the ELLVFG100MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLVFG100MC have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELLVFG100MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLVFG100MC often in real-time on the comparison pages.
What if I can't find stock of ELLVFG100MC?
You can fill out our help required form which you can use to request a quote for ELLVFG100MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.