Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 3.0×3.0×1.0 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 22 |
DC Resistance (at 20℃) (mΩ) | 1200 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.4 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.33 |
Weight (Typ.) (g) | 0.027 |
CHOKE, 3X3X1MM, 22UH, POWER | Farnell |
Inductor, Shielded, 22Uh, 0.4A | Newark Electronics |
Ind Power Choke Shielded Wirewound 22uH 20% 100KHz 400mA 1212 Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLVEG220M?
Additional datasheets, footprints and schematics for ELLVEG220M are listed on our Part Details page. You can also find images and similar parts to ELLVEG220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLVEG220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLVEG220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLVEG220M fall under?
The ELLVEG220M is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(3mm).
Can I view similar or alternative parts?
You can view similar parts to ELLVEG220M when available in the Magnetic shielded Ferrite core type(3mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLVEG220M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLVEG220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLVEG220M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLVEG220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLVEG220M often in real-time on the comparison pages.
What if I can't find stock of ELLVEG220M?
You can fill out our help required form which you can use to request a quote for ELLVEG220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.