Status: | Unknown |
---|---|
Series: | ELLVEG Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 490mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 430mA |
Product Range | ELLVEG Series |
Power Inductor Case | 3mm x 3mm x 1mm |
DC Resistance Max | 0.71ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, 3X3X1MM, 15UH, POWER | Farnell |
Inductor, Shielded, 15Uh, 0.49A | Newark Electronics |
Power Inductor (SMD), 15 uH, � 20%, 490 mA, Shielded, 430 mA, 3mm x 3mm x 1mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLVEG150M?
Additional datasheets, footprints and schematics for ELLVEG150M are listed on our Part Details page. You can also find images and similar parts to ELLVEG150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLVEG150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLVEG150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLVEG150M fall under?
The ELLVEG150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLVEG150M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLVEG150M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLVEG150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLVEG150M have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLVEG150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLVEG150M often in real-time on the comparison pages.
What if I can't find stock of ELLVEG150M?
You can fill out our help required form which you can use to request a quote for ELLVEG150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.