Status: | Unknown |
---|---|
Series: | ELL-CTV Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 1.9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | ELL-CTV Series |
Power Inductor Case | 12mm x 12mm x 4.5mm |
DC Resistance Max | 0.069ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, 12X12X4.5MM, 47UH, POWER | Farnell |
Inductor, Shielded, 47Uh, 1.9A | Newark Electronics |
Power Inductor (SMD), 47 uH, � 20%, 1.9 A, Shielded, 1.9 A, 12mm x 12mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLCTV470M?
Additional datasheets, footprints and schematics for ELLCTV470M are listed on our Part Details page. You can also find images and similar parts to ELLCTV470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTV470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTV470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTV470M fall under?
The ELLCTV470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLCTV470M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTV470M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTV470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTV470M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLCTV470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTV470M often in real-time on the comparison pages.
What if I can't find stock of ELLCTV470M?
You can fill out our help required form which you can use to request a quote for ELLCTV470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.