Status: | Unknown |
---|---|
Series: | ELL-CTV Series |
RoHS: | Unknown |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 660mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | ELL-CTV Series |
Power Inductor Case | 12mm x 12mm x 4.5mm |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, 12X12X4.5MM, 330UH, POWER | Farnell |
Inductor, Shielded, 330Uh, 0.66A | Newark Electronics |
Power Inductor (SMD), 330 uH, � 20%, 660 mA, Shielded, 660 mA, 12mm x 12mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLCTV331M?
Additional datasheets, footprints and schematics for ELLCTV331M are listed on our Part Details page. You can also find images and similar parts to ELLCTV331M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTV331M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTV331M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTV331M fall under?
The ELLCTV331M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLCTV331M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTV331M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTV331M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTV331M have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLCTV331M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTV331M often in real-time on the comparison pages.
What if I can't find stock of ELLCTV331M?
You can fill out our help required form which you can use to request a quote for ELLCTV331M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.