Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 1.2µH |
---|---|
RMS Current (Irms) | 6.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 12mm x 12mm x 4.5mm |
DC Resistance Max | 0.0046ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, POWER, 12X12X4.5MM, 1.2UH | Farnell |
Ind Choke Coil Shielded 1.2uH 30% 100KHz 6.5A Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLCTV1R2N?
Additional datasheets, footprints and schematics for ELLCTV1R2N are listed on our Part Details page. You can also find images and similar parts to ELLCTV1R2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTV1R2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTV1R2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTV1R2N fall under?
The ELLCTV1R2N is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ELLCTV1R2N when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTV1R2N you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTV1R2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTV1R2N have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for ELLCTV1R2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTV1R2N often in real-time on the comparison pages.
What if I can't find stock of ELLCTV1R2N?
You can fill out our help required form which you can use to request a quote for ELLCTV1R2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.