Status: | Unknown |
---|---|
Series: | ELLCTV Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 3.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | ELLCTV Series |
Power Inductor Case | 12mm x 12mm x 4.5mm |
DC Resistance Max | 0.025ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Self Resonant Frequency Min | 100kHz |
CHOKE, 12X12X4.5MM, 15UH, POWER | Farnell |
Inductor, Shielded, 15Uh, 3.1A, 20% | Newark Electronics |
Power Inductor (SMD), 15 uH, � 20%, 3.1 A, Shielded, 3.1 A, 12mm x 12mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLCTV150M?
Additional datasheets, footprints and schematics for ELLCTV150M are listed on our Part Details page. You can also find images and similar parts to ELLCTV150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTV150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTV150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTV150M fall under?
The ELLCTV150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLCTV150M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTV150M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTV150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTV150M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLCTV150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTV150M often in real-time on the comparison pages.
What if I can't find stock of ELLCTV150M?
You can fill out our help required form which you can use to request a quote for ELLCTV150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.