ELL-CTV120M Inductors & Filters by Panasonic

CHOKE 12 uH 3.7A 20% 100KHZ

Status: Unknown
Series: ELL-CTV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 12µH
RMS Current (Irms) 3.7A
Inductor Construction Shielded
Saturation Current (Isat) -
Product Range ELL-CTV Series
Power Inductor Case 12mm x 12mm x 4.5mm
DC Resistance Max 0.022ohm

Alternative Descriptions

CHOKE, 12X12X4.5MM, 12UH, POWER | Farnell
Choke, 12 Uh, 3.7A, 20%, 100Khz | Newark Electronics
Power Inductor (SMD), 12 uH, � 20%, 3.7 A, Shielded, 3.7 A, 12mm x 12mm x 4.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELL-CTV120M?

Additional datasheets, footprints and schematics for ELL-CTV120M are listed on our Part Details page. You can also find images and similar parts to ELL-CTV120M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELL-CTV120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL-CTV120M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELL-CTV120M fall under?

The ELL-CTV120M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELL-CTV120M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELL-CTV120M you can contact the distributor directly for product support, shipping queries etc.

Is the ELL-CTV120M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELL-CTV120M have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELL-CTV120M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELL-CTV120M often in real-time on the comparison pages.

What if I can't find stock of ELL-CTV120M?

You can fill out our help required form which you can use to request a quote for ELL-CTV120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay