Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 12.0×12.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 680 |
DC Resistance (at 20℃) (mΩ) | 1070 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.45 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.55 |
Weight (Typ.) (g) | 2.5 |
Inductor, Shielded, 680Uh, 0.45A | Newark Electronics |
CHOKE COIL, 680UH, 20%, 0.55A, SMD | Farnell |
PICELLCTP681MB | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLCTP681MB?
Additional datasheets, footprints and schematics for ELLCTP681MB are listed on our Part Details page. You can also find images and similar parts to ELLCTP681MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTP681MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTP681MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTP681MB fall under?
The ELLCTP681MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(12mm).
Can I view similar or alternative parts?
You can view similar parts to ELLCTP681MB when available in the Magnetic shielded Ferrite core type(12mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTP681MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTP681MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTP681MB have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELLCTP681MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTP681MB often in real-time on the comparison pages.
What if I can't find stock of ELLCTP681MB?
You can fill out our help required form which you can use to request a quote for ELLCTP681MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.