Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 12.0×12.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 330 |
DC Resistance (at 20℃) (mΩ) | 500 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.7 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.75 |
Weight (Typ.) (g) | 2.5 |
CHOKE COIL, 330UH, 20%, 0.75A, SMD | Farnell |
Inductor, Shielded, 330Uh, 0.7A | Newark Electronics |
Where can I find additional details, specifications and documents for a ELLCTP331MB?
Additional datasheets, footprints and schematics for ELLCTP331MB are listed on our Part Details page. You can also find images and similar parts to ELLCTP331MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTP331MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTP331MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTP331MB fall under?
The ELLCTP331MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(12mm).
Can I view similar or alternative parts?
You can view similar parts to ELLCTP331MB when available in the Magnetic shielded Ferrite core type(12mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTP331MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTP331MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTP331MB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ELLCTP331MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTP331MB often in real-time on the comparison pages.
What if I can't find stock of ELLCTP331MB?
You can fill out our help required form which you can use to request a quote for ELLCTP331MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.