ELLCTP330MB Inductors & Filters by Panasonic

CHOKE COIL 33UH 20% 2.2A SMD

Status: Unknown
Series: ELL-CTP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$0.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 33µH
RMS Current (Irms) 2.1A
Inductor Construction Wirewound
Saturation Current (Isat) 2.2A
Product Range ELL-CTP Series
Power Inductor Case 12mm x 12mm x 4.2mm
DC Resistance Max 0.052ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CHOKE COIL, 33UH, 20%, 2.2A, SMD | Farnell
Inductor, Shielded, 33Uh, 2.1A | Newark Electronics
Power Inductor (SMD), 33 uH, � 20%, 1.8 A, Shielded, 2.2 A, 12mm x 12mm x 4.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELLCTP330MB?

Additional datasheets, footprints and schematics for ELLCTP330MB are listed on our Part Details page. You can also find images and similar parts to ELLCTP330MB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELLCTP330MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTP330MB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELLCTP330MB fall under?

The ELLCTP330MB is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELLCTP330MB when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTP330MB you can contact the distributor directly for product support, shipping queries etc.

Is the ELLCTP330MB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELLCTP330MB have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLCTP330MB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELLCTP330MB often in real-time on the comparison pages.

What if I can't find stock of ELLCTP330MB?

You can fill out our help required form which you can use to request a quote for ELLCTP330MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay