Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 12.0×12.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 22 |
DC Resistance (at 20℃) (mΩ) | 34 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 2.6 |
Rated Current [Typ.] (ΔL=–30%) (A) | 2.6 |
Weight (Typ.) (g) | 2.5 |
Inductor, Shielded, 22Uh, 2.6A | Newark Electronics |
CHOKE COIL, 22UH, 20%, 2.6A, SMD | Farnell |
Ind Power Shielded Wirewound 22uH �20% 100kHz Ferrite 2.6A T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLCTP220MB?
Additional datasheets, footprints and schematics for ELLCTP220MB are listed on our Part Details page. You can also find images and similar parts to ELLCTP220MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLCTP220MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLCTP220MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLCTP220MB fall under?
The ELLCTP220MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(12mm).
Can I view similar or alternative parts?
You can view similar parts to ELLCTP220MB when available in the Magnetic shielded Ferrite core type(12mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLCTP220MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLCTP220MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLCTP220MB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ELLCTP220MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLCTP220MB often in real-time on the comparison pages.
What if I can't find stock of ELLCTP220MB?
You can fill out our help required form which you can use to request a quote for ELLCTP220MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.